The 3M DIP Socket, part number 19M1533, is a 32-position through-hole connector designed for reliable electronic connections. It features a dual-wipe contact design made from phosphor bronze, ensuring effective termination. The socket is compatible with automatic insertion equipment and is stackable from the side and end, providing flexibility in design. The insulation material is polyester glass-filled, rated for UL 94V-0 flammability, and the product is RoHS compliant. It supports pin sizes with a hole diameter of 0.035" to 0.043" and has a current rating of 1 A. The insulation resistance is 5,000 MΩ at 500 V DC, and it can withstand a voltage of 100 V AC for one minute. The operating temperature range is from -25°C to +85°C, with a maximum process rating of 260°C for wave soldering. This DIP socket is suitable for applications requiring reliable connections in compact spaces, making it a viable option for various electronic projects.
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
3M DIP Socket, 4800 Series, 4832-6004-C
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts;
CONN IC DIP SOCKET 32POS TIN
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5482-ND | 4832-6004-CP | 19M1533 | 4832-6004-CP |
| Product Name | IC Sockets | IC & Component Sockets | Dip Socket, 32 Position, Through Hole; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Mounting | Through Hole |