3M IC & Component Sockets 4832-6000-CP

Description
3M DIP Socket, 4800 Series, 4832-6000-C
Request a Quote Datasheet
Description
3M DIP Socket, 4800 Series, 4832-6000-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
4832-6000-CP
IC & Component Sockets 4832-6000-CP
3M DIP Socket, 4800 Series, 4832-6000-C

3M DIP Socket, 4800 Series, 4832-6000-C

Buy Now
IC Sockets - 3M5470-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5470-ND
IC Sockets 3M5470-ND
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
IC Sockets 4832-6000-CP
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4832-6000-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4832-6000-CP
Sockets for ICs, Transistors 4832-6000-CP
CONN IC DIP SOCKET 32POS TIN

CONN IC DIP SOCKET 32POS TIN

Supplier's Site Datasheet
Dip Socket, 32 Position, 2.54Mm Spacing, 15.24Mm Row, Through Hole; No. Of Contacts 3M - 34P8057 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, 2.54Mm Spacing, 15.24Mm Row, Through Hole; No. Of Contacts 3M
34P8057
Dip Socket, 32 Position, 2.54Mm Spacing, 15.24Mm Row, Through Hole; No. Of Contacts 3M 34P8057
DIP SOCKET, 32 POSITION, 2.54MM SPACING, 15.24MM ROW, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, 2.54MM SPACING, 15.24MM ROW, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
80000913261 4832-6000-Cp=Dualwpdip/32Ld/0.6/strtl Rohs Compliant 3M - 26AC7845 - Newark, An Avnet Company
Chicago, IL, United States
80000913261 4832-6000-Cp=Dualwpdip/32Ld/0.6/strtl Rohs Compliant 3M
26AC7845
80000913261 4832-6000-Cp=Dualwpdip/32Ld/0.6/strtl Rohs Compliant 3M 26AC7845
80000913261 4832-6000-CP=DUALWPD IP/32LD/0.6/STRTL ROHS COMPLIANT: YES

80000913261 4832-6000-CP=DUALWPDIP/32LD/0.6/STRTL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4832-6000-CP 3M5470-ND 4832-6000-CP 4832-6000-CP 34P8057
Product Name IC & Component Sockets IC Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 32 Position, 2.54Mm Spacing, 15.24Mm Row, Through Hole; No. Of Contacts 3M
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data