3M IC Sockets 4828-6004-CP

Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5481-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5481-ND
IC Sockets 3M5481-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
IC Sockets 4828-6004-CP
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 4828-6004-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4828-6004-CP
Sockets for ICs, Transistors 4828-6004-CP
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M - 19M1532 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M
19M1532
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M 19M1532
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
80000913196 4828-6004-Cp=Dualwpdip/28Ld/0.6/kinktl Rohs Compliant 3M - 28AC9698 - Newark, An Avnet Company
Chicago, IL, United States
80000913196 4828-6004-Cp=Dualwpdip/28Ld/0.6/kinktl Rohs Compliant 3M
28AC9698
80000913196 4828-6004-Cp=Dualwpdip/28Ld/0.6/kinktl Rohs Compliant 3M 28AC9698
80000913196 4828-6004-CP=DUALWPD IP/28LD/0.6/KINKTL ROHS COMPLIANT: YES

80000913196 4828-6004-CP=DUALWPDIP/28LD/0.6/KINKTL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5481-ND 4828-6004-CP 4828-6004-CP 19M1532
Product Name IC Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data