3M IC & Component Sockets 4828-6000-CP

Description
3M DIP Socket, 4800 Series, 4828-6000-C
Request a Quote
Description
3M DIP Socket, 4800 Series, 4828-6000-C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4828-6000-CP is a 28-position dual in-line package (DIP) socket designed for reliable electrical connections in various applications. It features a dual leaf, high compression contact that ensures dependable termination. The socket is compatible with automatic insertion equipment, facilitating efficient assembly processes. Constructed from polyester glass-filled insulation material, it has a UL 94V-0 flammability rating and is RoHS compliant. The contact material is phosphor bronze, with a nickel underplating and a matte tin surface plating for enhanced conductivity. The socket supports pin sizes with a hole diameter ranging from 0.035" to 0.043" and is rated for a maximum current of 1 A. It offers an insulation resistance of 5,000 MΩ at 500 V DC and can withstand a voltage of 100 V AC for one minute. The operational temperature range is from -25°C to +85°C, and it is suitable for lead-free wave soldering processes, but not for reflow soldering. Overall, the 4828-6000-CP socket is a robust choice for engineers seeking reliable IC and transistor connections in their designs.

Datasheet Summary
Powered by GS/AI

The 4828-6000-CP is a 28-position dual in-line package (DIP) socket designed for reliable electrical connections in various applications. It features a dual leaf, high compression contact that ensures dependable termination. The socket is compatible with automatic insertion equipment, facilitating efficient assembly processes. Constructed from polyester glass-filled insulation material, it has a UL 94V-0 flammability rating and is RoHS compliant. The contact material is phosphor bronze, with a nickel underplating and a matte tin surface plating for enhanced conductivity. The socket supports pin sizes with a hole diameter ranging from 0.035" to 0.043" and is rated for a maximum current of 1 A. It offers an insulation resistance of 5,000 MΩ at 500 V DC and can withstand a voltage of 100 V AC for one minute. The operational temperature range is from -25°C to +85°C, and it is suitable for lead-free wave soldering processes, but not for reflow soldering. Overall, the 4828-6000-CP socket is a robust choice for engineers seeking reliable IC and transistor connections in their designs.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
4828-6000-CP
IC & Component Sockets 4828-6000-CP
3M DIP Socket, 4800 Series, 4828-6000-C

3M DIP Socket, 4800 Series, 4828-6000-C

Buy Now
IC Sockets - 3M5469-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5469-ND
IC Sockets 3M5469-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M - 29M9416 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M
29M9416
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M 29M9416
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICO Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:ICO Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
80000913204 4828-6000-Cp=Dualwpdip/28Ld/0.6/strtl Rohs Compliant 3M - 82AC1688 - Newark, An Avnet Company
Chicago, IL, United States
80000913204 4828-6000-Cp=Dualwpdip/28Ld/0.6/strtl Rohs Compliant 3M
82AC1688
80000913204 4828-6000-Cp=Dualwpdip/28Ld/0.6/strtl Rohs Compliant 3M 82AC1688
80000913204 4828-6000-CP=DUALWPD IP/28LD/0.6/STRTL ROHS COMPLIANT: YES

80000913204 4828-6000-CP=DUALWPDIP/28LD/0.6/STRTL ROHS COMPLIANT: YES

Supplier's Site
Sockets for ICs, Transistors - 4828-6000-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4828-6000-CP
Sockets for ICs, Transistors 4828-6000-CP
CONN IC DIP SOCKET 28POS TIN

CONN IC DIP SOCKET 28POS TIN

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 4828-6000-CP 3M5469-ND 29M9416 4828-6000-CP
Product Name IC & Component Sockets IC Sockets Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data