Win Source Part Number: 1030223-4828-3004-CP
Category: Connectors, Interconnects>Socket
Series: 4800
Type: DIP, 0.3" (7.62mm) Row Spacing
Features: Open Frame
Termination: Solder
Package: Tube
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 5,600
Number of Positions or Pins (Grid): 28 (2 x 14)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 35.4µin (0.90µm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 35.0µin (0.90µm)
Contact Material - Post: Phosphor Bronze
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): 2227MC-28-03-05-F1; 1-2199299-2; 1-390262-2; 1-2199298-8; 34729-0200; 51110-2851; 51353-20004828-3004-
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051111752449,51111
Base Product Number: 4828
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
3M DIP Socket, 4800 Series, 4828-3004-C
DIP SOCKET, 28 POSITION, 2.54MM SPACING, 7.62MM ROW, THROUGH HOLE; No. of Contacts:28Contacts;
CONN IC DIP SOCKET 28POS TIN
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1030223-4828-3004-CP | 3M5480-ND | 4828-3004-CP | 34P8056 | 4828-3004-CP |
| Product Name | Connectors, Interconnects - Sockets for ICs, Transistors | IC Sockets | IC & Component Sockets | Dip Socket, 28 Position, 2.54Mm Spacing, 7.62Mm Row, Through Hole; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Termination | Solder |