3M Scotch Thread Sealant And Lubricant 48, 1/2 X 1296 In Box 3M 48 1/2"

Description
Scotch Thread Sealant and Lubricant 48, 1/2" x 1296" in box
Description
Scotch Thread Sealant and Lubricant 48, 1/2" x 1296" in box

Suppliers

Company
Product
Description
Supplier Links
Scotch Thread Sealant And Lubricant 48, 1/2 X 1296 In Box 3M - 83H9260 - Newark, An Avnet Company
Chicago, IL, United States
Scotch Thread Sealant And Lubricant 48, 1/2 X 1296 In Box 3M
83H9260
Scotch Thread Sealant And Lubricant 48, 1/2 X 1296 In Box 3M 83H9260
Scotch Thread Sealant and Lubricant 48, 1/2" x 1296" in box

Scotch Thread Sealant and Lubricant 48, 1/2" x 1296" in box

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thread Tapes
Product Number 83H9260
Product Name Scotch Thread Sealant And Lubricant 48, 1/2 X 1296 In Box 3M
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Thread Seal Tape - PTFE 5400 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0030 inches (0.0762 mm)
View Details
Polyken 513W White Thread Sealant Tape - 0.5 in Width x 520 in Length - 3.5 mil Thick - 513W 0.5 X 520 - 513W 0.5 X 520 - R. S. Hughes Company, Inc.
Specs
Color White
Width 0.5000 inches (12.7 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details
Specs
Materials of Construction Plastic / Polymer
Width 0.5000 to 0.7500 inches (12.7 to 19.05 mm)
Thickness 0.0035 inches (0.0889 mm)
View Details