3M Sealing Tape, Ptfe, 21.7Ft X 0.5; Tape Type 3M 48 (1/2"X22FT)

Description
SEALING TAPE, PTFE, 21.7FT X 0.5"; Tape Type:Thread Sealant; Tape Colour:White; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:21.65ft; Roll Length - Metric:6.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Description
SEALING TAPE, PTFE, 21.7FT X 0.5"; Tape Type:Thread Sealant; Tape Colour:White; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:21.65ft; Roll Length - Metric:6.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealing Tape, Ptfe, 21.7Ft X 0.5; Tape Type 3M - 87F727 - Newark, An Avnet Company
Chicago, IL, United States
Sealing Tape, Ptfe, 21.7Ft X 0.5; Tape Type 3M
87F727
Sealing Tape, Ptfe, 21.7Ft X 0.5; Tape Type 3M 87F727
SEALING TAPE, PTFE, 21.7FT X 0.5"; Tape Type:Thread Sealant; Tape Colour:White; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:21.65ft; Roll Length - Metric:6.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

SEALING TAPE, PTFE, 21.7FT X 0.5"; Tape Type:Thread Sealant; Tape Colour:White; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:21.65ft; Roll Length - Metric:6.6m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 87F727
Product Name Sealing Tape, Ptfe, 21.7Ft X 0.5; Tape Type 3M
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
White Polyethylene Surface Protection - 03001-028W - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details