Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
471 RED 4" -- PLASTIC FILM TAPE 4 IN X 36 YD (BULK) 3M
3M
Plastic Film Tape 4 In X 36 Yd (Bulk) 3M
471 RED 4"
Description
Plastic Film Tape 4 in x 36 yd (Bulk)
Newark, An Avnet Company
Done
Description
Plastic Film Tape 4 in x 36 yd (Bulk)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Plastic Film Tape 4 In X 36 Yd (Bulk) 3M
96H7886
Plastic Film Tape 4 In X 36 Yd (Bulk) 3M
96H7886
Plastic Film Tape 4 in x 36 yd (Bulk)
Plastic Film Tape 4 in x 36 yd (Bulk)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
96H7886
Product Name
Plastic Film Tape 4 In X 36 Yd (Bulk) 3M
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
Pexco
Enflon® Skived Tape
Specs
Type
Adhesive; Single; Double- Sided
Features
Protective
Width
0.5000 inches (12.7 mm)
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA406FG
Specs
Type
Adhesive; Double- Sided
Features
Thermally conductive
Color
White
View Details
Golden Collar Technology Co., Ltd .
yellow ptfe tape
Specs
Color
yellow
Carrier / Backing
Fluoropolymer (Teflon); Plastic / Polymer
View Details