3M Electronics and Energy Business Tape, Vinyl; 33 m; 2 in.; 0.13 mm; 23 Oz-in. (Width); 16 lbs.-in. (Width); 130% 471 BLUE 2"

Description
Vinyl Tape, 23 Oz-in. (Width) Adhesion to Steel, 33 Meter Tape Length, 2 in. Tape Width Pigmented backings maintain their vivid colors even when exposed to heavy abrasion Conformability and dead stretch properties are ideal for taping, wrapping or sealing many curved or irregular surfaces Longer life than many competitive products which are surface printed Longer periods between rework helps improve productivity Readily conformable to many irregular surfaces which stays in place Abrasion resistant and longer potential application life Vinyl Tape 471 is a conformable colored (9 colors plus transparent) vinyl backing with a rubber adhesive ideal for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications.
Description
Vinyl Tape, 23 Oz-in. (Width) Adhesion to Steel, 33 Meter Tape Length, 2 in. Tape Width Pigmented backings maintain their vivid colors even when exposed to heavy abrasion Conformability and dead stretch properties are ideal for taping, wrapping or sealing many curved or irregular surfaces Longer life than many competitive products which are surface printed Longer periods between rework helps improve productivity Readily conformable to many irregular surfaces which stays in place Abrasion resistant and longer potential application life Vinyl Tape 471 is a conformable colored (9 colors plus transparent) vinyl backing with a rubber adhesive ideal for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications.

Suppliers

Company
Product
Description
Supplier Links
Tape, Vinyl; 33 m; 2 in.; 0.13 mm; 23 Oz-in. (Width); 16 lbs.-in. (Width); 130% - 70113995 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Vinyl; 33 m; 2 in.; 0.13 mm; 23 Oz-in. (Width); 16 lbs.-in. (Width); 130%
70113995
Tape, Vinyl; 33 m; 2 in.; 0.13 mm; 23 Oz-in. (Width); 16 lbs.-in. (Width); 130% 70113995
Vinyl Tape, 23 Oz-in. (Width) Adhesion to Steel, 33 Meter Tape Length, 2 in. Tape Width Pigmented backings maintain their vivid colors even when exposed to heavy abrasion Conformability and dead stretch properties are ideal for taping, wrapping or sealing many curved or irregular surfaces Longer life than many competitive products which are surface printed Longer periods between rework helps improve productivity Readily conformable to many irregular surfaces which stays in place Abrasion resistant and longer potential application life Vinyl Tape 471 is a conformable colored (9 colors plus transparent) vinyl backing with a rubber adhesive ideal for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications.

Vinyl Tape, 23 Oz-in. (Width) Adhesion to Steel, 33 Meter Tape Length, 2 in. Tape Width

  • Pigmented backings maintain their vivid colors even when exposed to heavy abrasion
  • Conformability and dead stretch properties are ideal for taping, wrapping or sealing many curved or irregular surfaces
  • Longer life than many competitive products which are surface printed
  • Longer periods between rework helps improve productivity
  • Readily conformable to many irregular surfaces which stays in place
  • Abrasion resistant and longer potential application life
    Vinyl Tape 471 is a conformable colored (9 colors plus transparent) vinyl backing with a rubber adhesive ideal for many lane and safety markings, color coding, abrasion protection, masking, sealing, splicing and other general purpose applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113995
Product Name Tape, Vinyl; 33 m; 2 in.; 0.13 mm; 23 Oz-in. (Width); 16 lbs.-in. (Width); 130%
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details