3M Tape, 54.86M X 76.2Mm, Clear, Paper; Adhesive Type 3M 468MP 3 IN X 60 YD

Description
TAPE, 54.86M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet
Description
TAPE, 54.86M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Imperial:3" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 76.2Mm, Clear, Paper; Adhesive Type 3M - 72C7088 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 76.2Mm, Clear, Paper; Adhesive Type 3M
72C7088
Tape, 54.86M X 76.2Mm, Clear, Paper; Adhesive Type 3M 72C7088
TAPE, 54.86M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Imperial:3" RoHS Compliant: NA

TAPE, 54.86M X 76.2MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:60yard; Roll Length - Metric:54.87m; Tape Width - Imperial:3" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 72C7088
Product Name Tape, 54.86M X 76.2Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data