3M Board to Board & Mezzanine Connectors 4664-6001

Description
3M Wiremount Plug, 4600 Series, 4664-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4664-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 4664-6001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4664-6001
Board to Board & Mezzanine Connectors 4664-6001
3M Wiremount Plug, 4600 Series, 4664-60

3M Wiremount Plug, 4600 Series, 4664-60

Buy Now
Free Hanging, Panel Mount - MPK64K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK64K-ND
Free Hanging, Panel Mount MPK64K-ND
64 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

64 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 64Pos, 2.54Mm; Idc Connector Type 3M - 87F4007 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 64Pos, 2.54Mm; Idc Connector Type 3M
87F4007
Wire-Board Connector Plug, 64Pos, 2.54Mm; Idc Connector Type 3M 87F4007
WIRE-BOARD CONNECTOR PLUG, 64POS, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 64POS, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4664-6001 MPK64K-ND 87F4007
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 64Pos, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data