64 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
3M Wiremount Plug, 4600 Series, 4664-60
WIRE-BOARD CONNECTOR PLUG, 64 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:64Contacts;
HEADER, IDC, LUGGED, 64WAY; Pitch Spacing:2.54mm; No. of Contacts:64Contacts;
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1631380 | MPL64K-ND | 4664-6000 | 87F3998 | 46WX679 |
| Product Name | IDC Connectors | Free Hanging, Panel Mount | Board to Board & Mezzanine Connectors | Wire-Board Connector Plug, 64 Position, 2.54Mm; Idc Connector Type 3M | Header, Idc, Lugged, 64Way; Pitch Spacing 3M |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Right Angle; Right angle | ||||
| Termination | Idc | IDC / IDT |