3M Tape, 32.92M X 19.05Mm, Grey, Pe Film; Tape Backing Material 3M 4655(3/4"X36YD)

Description
TAPE, 32.92M X 19.05MM, GREY, PE FILM; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75" RoHS Compliant: NA
Datasheet
Description
TAPE, 32.92M X 19.05MM, GREY, PE FILM; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 19.05Mm, Grey, Pe Film; Tape Backing Material 3M - 84H9701 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 19.05Mm, Grey, Pe Film; Tape Backing Material 3M
84H9701
Tape, 32.92M X 19.05Mm, Grey, Pe Film; Tape Backing Material 3M 84H9701
TAPE, 32.92M X 19.05MM, GREY, PE FILM; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75" RoHS Compliant: NA

TAPE, 32.92M X 19.05MM, GREY, PE FILM; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:0.75" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 84H9701
Product Name Tape, 32.92M X 19.05Mm, Grey, Pe Film; Tape Backing Material 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details