3M Board to Board & Mezzanine Connectors 4650-6300

Description
Wiremount Plug
Request a Quote Datasheet
Description
Wiremount Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4650-6300
Board to Board & Mezzanine Connectors 4650-6300
Wiremount Plug

Wiremount Plug

Buy Now
Free Hanging, Panel Mount - 3M157360-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157360-ND
Free Hanging, Panel Mount 3M157360-ND
50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M - 94F8906 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M
94F8906
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M 94F8906
WIRE-BOARD CONNECTOR PLUG, 50 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 50 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4650-6300 3M157360-ND 94F8906
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data