3M Free Hanging, Panel Mount 4650-6000

Description
50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPL50K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL50K-ND
Free Hanging, Panel Mount MPL50K-ND
50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

50 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 4650-6000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4650-6000
Board to Board & Mezzanine Connectors 4650-6000
3M Wiremount Plug, 4600 Series, 4650-60

3M Wiremount Plug, 4600 Series, 4650-60

Buy Now
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M - 87F3976 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M
87F3976
Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M 87F3976
WIRE-BOARD CONNECTOR PLUG, 50 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 50 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:50Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Wire Mount; 4600 Series; 2.77 in.L x 0.25 in. H x 0.16 in. W; 50; 1 A - 70114744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 2.77 in.L x 0.25 in. H x 0.16 in. W; 50; 1 A
70114744
Plug, Wire Mount; 4600 Series; 2.77 in.L x 0.25 in. H x 0.16 in. W; 50; 1 A 70114744
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPL50K-ND 4650-6000 87F3976 70114744
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector Plug, 50 Position, 2.54Mm; Idc Connector Type 3M Plug, Wire Mount; 4600 Series; 2.77 in.L x 0.25 in. H x 0.16 in. W; 50; 1 A
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Board to Board Connector Wire to Board Connector
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products