3M Free Hanging, Panel Mount 4640-6001

Description
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPK40K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK40K-ND
Free Hanging, Panel Mount MPK40K-ND
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M - 98F5902 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M
98F5902
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M 98F5902
WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Header, Idc, No Lugs, 40Way; Pitch Spacing 3M - 15J6996 - Newark, An Avnet Company
Chicago, IL, United States
Header, Idc, No Lugs, 40Way; Pitch Spacing 3M
15J6996
Header, Idc, No Lugs, 40Way; Pitch Spacing 3M 15J6996
HEADER, IDC, NO LUGS, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Plug; Product Range:4600 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, IDC, NO LUGS, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Plug; Product Range:4600 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A - 70114747 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A
70114747
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A 70114747
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPK40K-ND 98F5902 15J6996 70114747
Product Name Free Hanging, Panel Mount Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M Header, Idc, No Lugs, 40Way; Pitch Spacing 3M Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products