3M Free Hanging, Panel Mount 4640-6000

Description
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPL40K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL40K-ND
Free Hanging, Panel Mount MPL40K-ND
40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

40 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A - 70114743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A
70114743
Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A 70114743
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M - 87F3975 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M
87F3975
Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M 87F3975
WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 40 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Lugged, 4600 Series, Idc / Idt, Plug, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M - 08WX9962 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Lugged, 4600 Series, Idc / Idt, Plug, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
08WX9962
Wire-To-Board Connector, Lugged, 4600 Series, Idc / Idt, Plug, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M 08WX9962
Wire-To-Board Connector, Lugged, 4600 Series, IDC / IDT, Plug, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Lugged, 4600 Series, IDC / IDT, Plug, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPL40K-ND 70114743 87F3975 08WX9962
Product Name Free Hanging, Panel Mount Plug, Wire Mount; 4600 Series; 2.27 in.L x 0.25 in. H x 0.16 in. W; 40; 1 A Wire-Board Connector Plug, 40 Position, 2.54Mm; Idc Connector Type 3M Wire-To-Board Connector, Lugged, 4600 Series, Idc / Idt, Plug, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products