3M Free Hanging, Panel Mount 4626-6300

Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 4626-6300-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4626-6300-ND
Free Hanging, Panel Mount 4626-6300-ND
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4626-6300
Board to Board & Mezzanine Connectors 4626-6300
3M Wiremount Plug, 4600 Series, 4626-63

3M Wiremount Plug, 4600 Series, 4626-63

Buy Now
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M - 98F3398 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
98F3398
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M 98F3398
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4626-6300-ND 4626-6300 98F3398
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data