3M Free Hanging, Panel Mount 4626-6000

Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPL26K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL26K-ND
Free Hanging, Panel Mount MPL26K-ND
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Plug, Wire Mount; 4600 Series; 1.57 in.L x 0.25 in. H x 0.16 in. W; 26; 1 A - 70114741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 1.57 in.L x 0.25 in. H x 0.16 in. W; 26; 1 A
70114741
Plug, Wire Mount; 4600 Series; 1.57 in.L x 0.25 in. H x 0.16 in. W; 26; 1 A 70114741
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M - 87F3994 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
87F3994
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M 87F3994
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPL26K-ND 70114741 87F3994
Product Name Free Hanging, Panel Mount Plug, Wire Mount; 4600 Series; 1.57 in.L x 0.25 in. H x 0.16 in. W; 26; 1 A Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers