3M Board to Board & Mezzanine Connectors 4624-6000

Description
3M Wiremount Plug, 4600 Series, 4624-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4624-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4624-6000
Board to Board & Mezzanine Connectors 4624-6000
3M Wiremount Plug, 4600 Series, 4624-60

3M Wiremount Plug, 4600 Series, 4624-60

Buy Now
Free Hanging, Panel Mount - MPL24K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL24K-ND
Free Hanging, Panel Mount MPL24K-ND
24 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

24 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 24 Position, 2.54Mm; Idc Connector Type 3M - 87F3993 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 24 Position, 2.54Mm; Idc Connector Type 3M
87F3993
Wire-Board Connector Plug, 24 Position, 2.54Mm; Idc Connector Type 3M 87F3993
WIRE-BOARD CONNECTOR PLUG, 24 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 24 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:24Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4624-6000 MPL24K-ND 87F3993
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 24 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data