3M Board to Board & Mezzanine Connectors 4620-6300

Description
3M Wiremount Plug, 4600 Series, 4620-63
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4620-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 4620-6300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4620-6300
Board to Board & Mezzanine Connectors 4620-6300
3M Wiremount Plug, 4600 Series, 4620-63

3M Wiremount Plug, 4600 Series, 4620-63

Buy Now
Free Hanging, Panel Mount - 3M10889-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M10889-ND
Free Hanging, Panel Mount 3M10889-ND
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M - 94F8904 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M
94F8904
Idc Conn, Plug, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M 94F8904
IDC CONN, PLUG, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

IDC CONN, PLUG, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4620-6300 3M10889-ND 94F8904
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Idc Conn, Plug, 20Pos, 2Row, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers