3M Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 4620-6200

Description
Manufacturer: 3M Win Source Part Number: 1332738-4620-6200 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock/Eject Hooks, Short Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 05400735686,46206200 ,5400735686,54007356 868,7000057861,71002 34304,80610170690 Base Product Number: 4620 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1332738-4620-6200 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock/Eject Hooks, Short Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 05400735686,46206200 ,5400735686,54007356 868,7000057861,71002 34304,80610170690 Base Product Number: 4620 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1332738-4620-6200 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1332738-4620-6200
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1332738-4620-6200
Manufacturer: 3M Win Source Part Number: 1332738-4620-6200 Category: Connectors, Interconnects>Rectan gular Connectors>Free Hanging, Panel Mount Packaging: Bulk Number of Positions: 20 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Fastening Type: Latch Lock/Eject Hooks, Short Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 300 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 05400735686,46206200 ,5400735686,54007356 868,7000057861,71002 34304,80610170690 Base Product Number: 4620 RoHS Status: ROHS3 Compliant

Manufacturer: 3M
Win Source Part Number: 1332738-4620-6200
Category: Connectors, Interconnects>Rectangular Connectors>Free Hanging, Panel Mount
Packaging: Bulk
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Wire Gauge: 26-28 AWG, Stranded or Solid
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 300
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 05400735686,46206200,5400735686,54007356868,7000057861,7100234304,80610170690
Base Product Number: 4620
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Free Hanging, Panel Mount - 4620-6200-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4620-6200-ND
Free Hanging, Panel Mount 4620-6200-ND
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1332738-4620-6200 4620-6200-ND
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details