3M Board to Board & Mezzanine Connectors 4620-6001

Description
3M Wiremount Plug, 4600 Series, 4620-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4620-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 4620-6001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4620-6001
Board to Board & Mezzanine Connectors 4620-6001
3M Wiremount Plug, 4600 Series, 4620-60

3M Wiremount Plug, 4600 Series, 4620-60

Buy Now
Free Hanging, Panel Mount - MPK20K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK20K-ND
Free Hanging, Panel Mount MPK20K-ND
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
IDC Connectors - 1210416 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1210416
IDC Connectors 1210416
3M 4620-6001 IDC Connector

3M 4620-6001 IDC Connector

Supplier's Site
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M - 87F4013 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M
87F4013
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M 87F4013
WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4620-6001 MPK20K-ND 1210416 87F4013
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount IDC Connectors Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details