3M Free Hanging, Panel Mount 4620-6000

Description
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPL20K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL20K-ND
Free Hanging, Panel Mount MPL20K-ND
20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

20 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4620-6000
Board to Board & Mezzanine Connectors 4620-6000
3M Wiremount Plug, 4600 Series, 4620-60

3M Wiremount Plug, 4600 Series, 4620-60

Buy Now
Plug, Wire Mount; 4600 Series; 1.27 in.L x 0.25 in. H x 0.16 in. W; 20; 1 A - 70114740 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Wire Mount; 4600 Series; 1.27 in.L x 0.25 in. H x 0.16 in. W; 20; 1 A
70114740
Plug, Wire Mount; 4600 Series; 1.27 in.L x 0.25 in. H x 0.16 in. W; 20; 1 A 70114740
3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation Open or closed end covers available Accepts flat cable or discrete wire Optional ejector latches Optional mounting flanges Wiremount plug can be shrouded to protect against physical and chemical pin damage.

3M™ Pak 100 Wiremount Plug, Copper Alloy Contact Material, Glass Filled Polyester Insulation

  • Open or closed end covers available
  • Accepts flat cable or discrete wire
  • Optional ejector latches
  • Optional mounting flanges
    Wiremount plug can be shrouded to protect against physical and chemical pin damage.
Supplier's Site
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M - 87F194 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M
87F194
Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M 87F194
WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 20 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPL20K-ND 4620-6000 70114740 87F194
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Plug, Wire Mount; 4600 Series; 1.27 in.L x 0.25 in. H x 0.16 in. W; 20; 1 A Wire-Board Connector Plug, 20 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Board to Board Connector Wire to Board Connector
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Minitek ® - 10075024-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers
PCB Headers - 1730883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details