3M Board to Board & Mezzanine Connectors 4616-6000

Description
3M Wiremount Plug, 4600 Series, 4616-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4616-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4616-6000
Board to Board & Mezzanine Connectors 4616-6000
3M Wiremount Plug, 4600 Series, 4616-60

3M Wiremount Plug, 4600 Series, 4616-60

Buy Now
Free Hanging, Panel Mount - MPL16K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL16K-ND
Free Hanging, Panel Mount MPL16K-ND
16 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

16 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type 3M - 87F3992 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type 3M
87F3992
Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type 3M 87F3992
WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 16 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Wiremount plug - 70114237 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wiremount plug
70114237
Wiremount plug 70114237
Wiremount plug

Wiremount plug

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4616-6000 MPL16K-ND 87F3992 70114237
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 16 Position, 2.54Mm; Idc Connector Type 3M Wiremount plug
Connector Type Board to Board Connector Wire to Board Connector
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details