3M Board to Board & Mezzanine Connectors 4614-6300

Description
3M Wiremount Plug, 4600 Series, 4614-63
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4614-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4614-6300
Board to Board & Mezzanine Connectors 4614-6300
3M Wiremount Plug, 4600 Series, 4614-63

3M Wiremount Plug, 4600 Series, 4614-63

Buy Now
Free Hanging, Panel Mount - 3M157357-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157357-ND
Free Hanging, Panel Mount 3M157357-ND
14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M - 82H0508 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M
82H0508
Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M 82H0508
CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:4600 Series RoHS Compliant: Yes

CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:4600 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4614-6300 3M157357-ND 82H0508
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data