3M Wiremount Plug, 4600 Series, 4614-60
14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4614-6001 | MPK14K-ND | 87F4000 |
| Product Name | Board to Board & Mezzanine Connectors | Free Hanging, Panel Mount | Wire-Board Connector Plug, 14 Position, 2.54Mm; Idc Connector Type 3M |
| Connector Type | Board to Board Connector | Wire to Board Connector |