3M Free Hanging, Panel Mount 4614-6000

Description
14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPL14K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL14K-ND
Free Hanging, Panel Mount MPL14K-ND
14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

14 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4614-6000
Board to Board & Mezzanine Connectors 4614-6000
3M Wiremount Plug, 4600 Series, 4614-60

3M Wiremount Plug, 4600 Series, 4614-60

Buy Now
Wire-Board Connector Plug, 14 Position, 2.54Mm; Idc Connector Type 3M - 87F3991 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 14 Position, 2.54Mm; Idc Connector Type 3M
87F3991
Wire-Board Connector Plug, 14 Position, 2.54Mm; Idc Connector Type 3M 87F3991
WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 14 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPL14K-ND 4614-6000 87F3991
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Wire-Board Connector Plug, 14 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing,White - 1381G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Circular Connector Assemblies - 1124-1310-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.0 amps
View Details
2 suppliers