3M Tape, Acrylic, 32.9M X 19.05Mm; Tape Type 3M 4611 19MM

Description
TAPE, ACRYLIC, 32.9M X 19.05MM; Tape Type:Double Sided; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape RoHS Compliant: Yes
Datasheet
Description
TAPE, ACRYLIC, 32.9M X 19.05MM; Tape Type:Double Sided; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Acrylic, 32.9M X 19.05Mm; Tape Type 3M - 94X3438 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Acrylic, 32.9M X 19.05Mm; Tape Type 3M
94X3438
Tape, Acrylic, 32.9M X 19.05Mm; Tape Type 3M 94X3438
TAPE, ACRYLIC, 32.9M X 19.05MM; Tape Type:Double Sided; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape RoHS Compliant: Yes

TAPE, ACRYLIC, 32.9M X 19.05MM; Tape Type:Double Sided; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:19.05mm; Tape Width - Imperial:0.75"; Tape Length - Metric:32.9m; Tape Length - Imperial:36yard; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 94X3438
Product Name Tape, Acrylic, 32.9M X 19.05Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details
White Polyethylene Surface Protection - 03001-028W - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details