VHB Tape - 1" x 36 Yards - Dark Gray; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Foam; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92mRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 31AC4723 |
| Product Name | Vhb Tape 1 X 36 Yards Dark Gray; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |