3M Free Hanging, Panel Mount 4610-6351

Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 4610-6351-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
4610-6351-ND
Free Hanging, Panel Mount 4610-6351-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M - 97B3102 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
97B3102
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M 97B3102
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 4610-6351-ND 97B3102
Product Name Free Hanging, Panel Mount Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products