3M Free Hanging, Panel Mount 4610-6350

Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote
Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Wire-Board Connector Plug (part number 82H0489) is a 10-position IDC connector designed for .050" pitch cable applications. It features a shrouded design to protect against physical and chemical damage to the pins. The connector accommodates both flat cable and discrete wire, and offers options for open or closed end covers, ejector latches, and mounting flanges. Constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, the connector is RoHS compliant. It has a current rating of 1 A and provides insulation resistance greater than 1 vó 10^9 Ω at 500 V DC, withstanding voltage rated at 1,000 V RMS at sea level. The temperature range for operation is from -55°C to +105°C. The contacts are made of copper alloy with nickel underplating and gold plating in the wiping area, suitable for 26 and 28 AWG solid and stranded wire. This connector is suitable for applications requiring reliable electrical connections in various environments, making it a viable option for engineers considering IDC connectors for their projects.

Datasheet Summary
Powered by GS/AI

The 3M Wire-Board Connector Plug (part number 82H0489) is a 10-position IDC connector designed for .050" pitch cable applications. It features a shrouded design to protect against physical and chemical damage to the pins. The connector accommodates both flat cable and discrete wire, and offers options for open or closed end covers, ejector latches, and mounting flanges. Constructed from glass-filled polyester (PBT) with a UL 94V-0 flammability rating, the connector is RoHS compliant. It has a current rating of 1 A and provides insulation resistance greater than 1 vó 10^9 Ω at 500 V DC, withstanding voltage rated at 1,000 V RMS at sea level. The temperature range for operation is from -55°C to +105°C. The contacts are made of copper alloy with nickel underplating and gold plating in the wiping area, suitable for 26 and 28 AWG solid and stranded wire. This connector is suitable for applications requiring reliable electrical connections in various environments, making it a viable option for engineers considering IDC connectors for their projects.

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157356-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157356-ND
Free Hanging, Panel Mount 3M157356-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M - 82H0489 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
82H0489
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M 82H0489
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3M157356-ND 82H0489
Product Name Free Hanging, Panel Mount Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-597-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers