3M Board to Board & Mezzanine Connectors 4610-6051

Description
3M Wiremount Plug, 4600 Series, 4610-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4610-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4610-6051
Board to Board & Mezzanine Connectors 4610-6051
3M Wiremount Plug, 4600 Series, 4610-60

3M Wiremount Plug, 4600 Series, 4610-60

Buy Now
Free Hanging, Panel Mount - MPK10K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK10K-ND
Free Hanging, Panel Mount MPK10K-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M - 94F7977 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
94F7977
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M 94F7977
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Header, Idc, No Lugs, 10Way; Pitch Spacing 3M - 15J6986 - Newark, An Avnet Company
Chicago, IL, United States
Header, Idc, No Lugs, 10Way; Pitch Spacing 3M
15J6986
Header, Idc, No Lugs, 10Way; Pitch Spacing 3M 15J6986
HEADER, IDC, NO LUGS, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:4600 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, IDC, NO LUGS, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Plug; Product Range:4600 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4610-6051 MPK10K-ND 94F7977 15J6986
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M Header, Idc, No Lugs, 10Way; Pitch Spacing 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products