3M 1A 350V Electronic Connector 4610-6050

Description
10 Pos 2.54mm RA Header, Male Pin, IDT, 1A, 350V Product overview: 4610-6050 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4610-6050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm RA Header, Male Pin, IDT, 1A, 350V Product overview: 4610-6050 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4610-6050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 350V Electronic Connector
316-4610-6050
1A 350V Electronic Connector 316-4610-6050
10 Pos 2.54mm RA Header, Male Pin, IDT, 1A, 350V Product overview: 4610-6050 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4610-6050 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Header, Male Pin, IDT, 1A, 350V Product overview: 4610-6050 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 350V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-4610-6050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4610-6050
Board to Board & Mezzanine Connectors 4610-6050
3M Wiremount Plug, 4600 Series, 4610-60

3M Wiremount Plug, 4600 Series, 4610-60

Buy Now
Free Hanging, Panel Mount - MPL10K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPL10K-ND
Free Hanging, Panel Mount MPL10K-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1034312-4610-6050 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1034312-4610-6050
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1034312-4610-6050
Win Source Part Number: 1034312-4610-6050 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: 4600 Number of Positions: 10 Pitch: 0.100" (2.54mm) Color: Gray Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 300 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-111446-4; 4610-6051; 7810-0000PR; 4610-6251; 1-215083-0; 1-216093-04610-6050. ; 80610170492; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: 3M Other Names: MPA10G,MPL10G,MPA10K ,80-6101-7049-2,5400 720493,7000005955,71 00234285,80610170492 ,MPL10K,46106050,540 07204930 Base Product Number: 4610

Win Source Part Number: 1034312-4610-6050
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: 4600
Number of Positions: 10
Pitch: 0.100" (2.54mm)
Color: Gray
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 26-28 AWG, Stranded or Solid
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 300
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-111446-4; 4610-6051; 7810-0000PR; 4610-6251; 1-215083-0; 1-216093-04610-6050.; 80610170492;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: MPA10G,MPL10G,MPA10K,80-6101-7049-2,5400720493,7000005955,7100234285,80610170492,MPL10K,46106050,54007204930
Base Product Number: 4610

Buy Now Datasheet
Plug; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; 8.3 in. - 70115137 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; 8.3 in.
70115137
Plug; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; 8.3 in. 70115137
3M™ Pak Wiremount Plug, Glass Filled Polyester Insulation Material Shrouded to protect against physical and chemical pin damage Accepts flat cable or discrete wire Military (with 3518 polarizing key) and centerbump polarization available Plug with copper alloy contact material

3M™ Pak Wiremount Plug, Glass Filled Polyester Insulation Material

  • Shrouded to protect against physical and chemical pin damage
  • Accepts flat cable or discrete wire
  • Military (with 3518 polarizing key) and centerbump polarization available
    Plug with copper alloy contact material
Supplier's Site
Wire To Board Connector, Plug, 10 Position, 2Row; Idc Connector Type 3M - 13C2588 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Plug, 10 Position, 2Row; Idc Connector Type 3M
13C2588
Wire To Board Connector, Plug, 10 Position, 2Row; Idc Connector Type 3M 13C2588
WIRE TO BOARD CONNECTOR, PLUG, 10 POSITION, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, PLUG, 10 POSITION, 2ROW; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-4610-6050 4610-6050 MPL10K-ND 1034312-4610-6050 70115137 13C2588
Product Name 1A 350V Electronic Connector Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Plug; Glass Filled Polyester; Copper Alloy; Nickel (Underplating); 1 A; 8.3 in. Wire To Board Connector, Plug, 10 Position, 2Row; Idc Connector Type 3M
Gender Male / Plug Male / Plug
Termination IDT IDC IDC
Current Rating 1.0 amps 1.0 amps
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products