3M Board to Board & Mezzanine Connectors 4610-6001

Description
3M Wiremount Plug, 4600 Series, 4610-60
Request a Quote Datasheet
Description
3M Wiremount Plug, 4600 Series, 4610-60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4610-6001
Board to Board & Mezzanine Connectors 4610-6001
3M Wiremount Plug, 4600 Series, 4610-60

3M Wiremount Plug, 4600 Series, 4610-60

Buy Now
Free Hanging, Panel Mount - 3M11955-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11955-ND
Free Hanging, Panel Mount 3M11955-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M - 87F3999 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
87F3999
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M 87F3999
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4610-6001 3M11955-ND 87F3999
Product Name Board to Board & Mezzanine Connectors Free Hanging, Panel Mount Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details