3M Free Hanging, Panel Mount 4610-6000

Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M157354-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M157354-ND
Free Hanging, Panel Mount 3M157354-ND
10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
IDC Connectors - 8280447 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
8280447
IDC Connectors 8280447
3M 4610-6000 IDC Connector

3M 4610-6000 IDC Connector

Supplier's Site
1.00in. Centerline Wiremount Plug; Copper Alloy; Glass Filled Polyester; 1 A; 2 - 70115143 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.00in. Centerline Wiremount Plug; Copper Alloy; Glass Filled Polyester; 1 A; 2
70115143
1.00in. Centerline Wiremount Plug; Copper Alloy; Glass Filled Polyester; 1 A; 2 70115143
1.00in. Centerline Wiremount Plug, Copper Alloy Material Contact, Glass Filled Polyester Material Insulation Termination style is multiple wire Termination method is insulation displacement Insulation resistance is > 1 x 10^9 Ohms. Interface style is rectangular plug.

1.00in. Centerline Wiremount Plug, Copper Alloy Material Contact, Glass Filled Polyester Material Insulation

  • Termination style is multiple wire
  • Termination method is insulation displacement
    Insulation resistance is > 1 x 10^9 Ohms. Interface style is rectangular plug.
Supplier's Site
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M - 87F3990 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
87F3990
Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M 87F3990
WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 10 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M157354-ND 8280447 70115143 87F3990
Product Name Free Hanging, Panel Mount IDC Connectors 1.00in. Centerline Wiremount Plug; Copper Alloy; Glass Filled Polyester; 1 A; 2 Wire-Board Connector Plug, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Gender Male / Plug Male / Plug
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data