3M Protective Coverall Cloth, Xxl, Blu/wht; Clothing Style 3M 4540+CS-BLK-XXL

Description
PROTECTIVE COVERALL CLOTH, XXL, BLU/WHT; Clothing Style:Coverall; Clothing Colour:Blue / White; Clothing Size:XX Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4540+ Series RoHS Compliant: NA
Datasheet
Description
PROTECTIVE COVERALL CLOTH, XXL, BLU/WHT; Clothing Style:Coverall; Clothing Colour:Blue / White; Clothing Size:XX Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4540+ Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Coverall Cloth, Xxl, Blu/wht; Clothing Style 3M - 40AH4405 - Newark, An Avnet Company
Chicago, IL, United States
Protective Coverall Cloth, Xxl, Blu/wht; Clothing Style 3M
40AH4405
Protective Coverall Cloth, Xxl, Blu/wht; Clothing Style 3M 40AH4405
PROTECTIVE COVERALL CLOTH, XXL, BLU/WHT; Clothing Style:Coverall; Clothing Colour:Blue / White; Clothing Size:XX Large; Clothing Material:Polyethylen e, Polypropylene; Product Range:4540+ Series RoHS Compliant: NA

PROTECTIVE COVERALL CLOTH, XXL, BLU/WHT; Clothing Style:Coverall; Clothing Colour:Blue / White; Clothing Size:XX Large; Clothing Material:Polyethylene, Polypropylene; Product Range:4540+ Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Clothing
Product Number 40AH4405
Product Name Protective Coverall Cloth, Xxl, Blu/wht; Clothing Style 3M
Clothing Type Coveralls/Body Suit; Coverall
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Polo Shirts - 106339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details