3M Headers, Male Pins 45220-200200

Description
CONN HEADER SMD 20POS 1.27MM
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 1.27MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 19-45220-200200CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-45220-200200CT-ND
Headers, Male Pins 19-45220-200200CT-ND
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Buy Now Datasheet
Headers, Male Pins - 19-45220-200200DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-45220-200200DKR-ND
Headers, Male Pins 19-45220-200200DKR-ND
CONN HEADER SMD 20POS 1.27MM

CONN HEADER SMD 20POS 1.27MM

Buy Now Datasheet
Headers, Male Pins - 19-45220-200200TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
19-45220-200200TR-ND
Headers, Male Pins 19-45220-200200TR-ND
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems 3M - 11X5466 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems 3M
11X5466
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems 3M 11X5466
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 19-45220-200200CT-ND 11X5466
Product Name Headers, Male Pins Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Headers - 1730920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-1527-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Polarized Nano Connectors - COTS - A79612-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers