"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 14POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 45214-600200-ND | 11X5450 | 45214-600200 |
| Product Name | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps |