3M Headers, Male Pins 45214-220200

Description
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 45214-220200-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
45214-220200-ND
Headers, Male Pins 45214-220200-ND
"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M - 11X5444 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M
11X5444
Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M 11X5444
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 45214-220200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
45214-220200
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 45214-220200
CONN HEADER SMD 14POS 1.27MM

CONN HEADER SMD 14POS 1.27MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 45214-220200-ND 11X5444 45214-220200
Product Name Headers, Male Pins Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Wire to Board Connector Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Polarized Nano Connectors - COTS - A79617-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11069-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-073LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers