"Connector Header Surface Mount 14 position 0.050"" (1.27mm)"
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 45214-200200-ND | 11X5442 |
| Product Name | Headers, Male Pins | Connector, Header, 14Pos, 2Row, 1.27Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 125 volts |