"Connector Header Through Hole, Right Angle 12 position 0.050"" (1.27mm)"
CONN HEADER R/A 12POS 1.27MM
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 45212-500200-ND | 45212-500200 | 11X5434 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 1.0 amps | 1.0 amps |