3M Headers, Male Pins 45212-220230

Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15575DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15575DKR-ND
Headers, Male Pins 3M15575DKR-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 3M15575TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15575TR-ND
Headers, Male Pins 3M15575TR-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 3M15575CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15575CT-ND
Headers, Male Pins 3M15575CT-ND
"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 12 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems 3M - 11X5433 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems 3M
11X5433
Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems 3M 11X5433
CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M15575DKR-ND 11X5433
Product Name Headers, Male Pins Connector, Header, 12Pos, 2Row, 1.27Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data