3M Headers, Male Pins 45210-220230

Description
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15574DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15574DKR-ND
Headers, Male Pins 3M15574DKR-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 3M15574TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15574TR-ND
Headers, Male Pins 3M15574TR-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 3M15574CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15574CT-ND
Headers, Male Pins 3M15574CT-ND
"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 10 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-45210-220230
SMD Electronic Connector 314-45210-220230
10 Pos 1.27mm Header, 2 Rows, Gold Plated, SMD Product overview: 45210-220230 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-45210-220230 can be used for catalog matching and distributor lookup.

10 Pos 1.27mm Header, 2 Rows, Gold Plated, SMD Product overview: 45210-220230 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-45210-220230 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems 3M - 11X5421 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems 3M
11X5421
Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems 3M 11X5421
CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Surface Mount Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M15574DKR-ND 314-45210-220230 11X5421
Product Name Headers, Male Pins SMD Electronic Connector Connector, Header, 10Pos, 2Row, 1.27Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data