3M Headers & Wire Housings 45210-220230

Description
3M Shrouded Boardmount Header, 1.27mm (
Request a Quote Datasheet
Description
3M Shrouded Boardmount Header, 1.27mm (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 45210-220230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
45210-220230
Headers & Wire Housings 45210-220230
3M Shrouded Boardmount Header, 1.27mm (

3M Shrouded Boardmount Header, 1.27mm (

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1338539-45210-220230 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1338539-45210-220230
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1338539-45210-220230
Win Source Part Number: 1338539-45210-220230 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 452 Number of Positions: 10 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 125V Mated Stacking Heights: 5.84mm, 6.60mm, 7.21mm, 8.13mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.222" (5.65mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 45210

Win Source Part Number: 1338539-45210-220230
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 452
Number of Positions: 10
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 125V
Mated Stacking Heights: 5.84mm, 6.60mm, 7.21mm, 8.13mm
Material Flammability Rating: UL94 V-0
Standard Package: 500
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.222" (5.65mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 45210

Buy Now Datasheet
Headers, Male Pins - 45210-220230 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
45210-220230
Headers, Male Pins 45210-220230
CONN HEADER SMD 10POS 1.27MM

CONN HEADER SMD 10POS 1.27MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 45210-220230 1338539-45210-220230 45210-220230
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 125 volts 125 volts
Current Rating 1 amps 1 amps
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145891-0321J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details