"Connector Header Through Hole 8 position 0.050"" (1.27mm)"
7010397320 80001405077 .050"Hdr\08\VTH\30Au
CONNECTOR, HEADER, 8 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M15534-ND | 45208-600230 | 11X5415 |
| Product Name | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Connector, Header, 8 Position, 2Row, 1.27Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 125 volts |