3M Headers & Wire Housings 45208-200230

Description
3M Shrouded Boardmount Header, 1.27mm (
Request a Quote Datasheet
Description
3M Shrouded Boardmount Header, 1.27mm (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
45208-200230
Headers & Wire Housings 45208-200230
3M Shrouded Boardmount Header, 1.27mm (

3M Shrouded Boardmount Header, 1.27mm (

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1035666-45208-200230 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1035666-45208-200230
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1035666-45208-200230
Win Source Part Number: 1035666-45208-200230 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 452 Number of Positions: 8 Features: Keying Slot, Pick and Place Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 125V Mated Stacking Heights: 5.84mm, 6.60mm, 7.21mm, 8.13mm Material Flammability Rating: UL94 V-0 Standard Package: 500 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.222" (5.65mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 45208-220230; CLP-104-02-G-D; FLE-104-01-G-DV; FTSH-104-01-L-DV; 45206-220230; 45210-22023080001405 754; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Other Names: 76308616106,80001405 754,00076308616106,7 010305518,XP00000605 4,7100243490 Base Product Number: 45208

Win Source Part Number: 1035666-45208-200230
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 452
Number of Positions: 8
Features: Keying Slot, Pick and Place
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 125V
Mated Stacking Heights: 5.84mm, 6.60mm, 7.21mm, 8.13mm
Material Flammability Rating: UL94 V-0
Standard Package: 500
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.222" (5.65mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 45208-220230; CLP-104-02-G-D; FLE-104-01-G-DV; FTSH-104-01-L-DV; 45206-220230; 45210-22023080001405754;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 76308616106,80001405754,00076308616106,7010305518,XP000006054,7100243490
Base Product Number: 45208

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 45208-200230 1035666-45208-200230
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting SMT; SMD (SMT)
Voltage Rating 125 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female PCB Terminal Accepts .187
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details