3M Headers, Male Pins 45206-620230

Description
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15542-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15542-ND
Headers, Male Pins 3M15542-ND
"Connector Header Through Hole 6 position 0.050"" (1.27mm)"

"Connector Header Through Hole 6 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 6 Position, 2Row, 1.27Mm; Connector Systems 3M - 11X5405 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6 Position, 2Row, 1.27Mm; Connector Systems 3M
11X5405
Connector, Header, 6 Position, 2Row, 1.27Mm; Connector Systems 3M 11X5405
CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M15542-ND 11X5405
Product Name Headers, Male Pins Connector, Header, 6 Position, 2Row, 1.27Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51763-10300000AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 3 #
View Details
5 suppliers
Ribbon Cable Connectors - 103308-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details