3M Headers, Male Pins 45204-600230

Description
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M15532-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M15532-ND
Headers, Male Pins 3M15532-ND
"Connector Header Through Hole 4 position 0.050"" (1.27mm)"

"Connector Header Through Hole 4 position 0.050"" (1.27mm)"

Buy Now Datasheet
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems 3M - 11X5391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems 3M
11X5391
Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems 3M 11X5391
CONNECTOR, HEADER, 4 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:452 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 2ROW, 1.27MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:452 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M15532-ND 11X5391
Product Name Headers, Male Pins Connector, Header, 4 Position, 2Row, 1.27Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114707-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers