3M Tape, 32.92M X 50.8Mm, Black, Vinyl; Adhesive Type 3M 4516 2"

Description
TAPE, 32.92M X 50.8MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, Black, Vinyl; Adhesive Type 3M - 77C5080 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, Black, Vinyl; Adhesive Type 3M
77C5080
Tape, 32.92M X 50.8Mm, Black, Vinyl; Adhesive Type 3M 77C5080
TAPE, 32.92M X 50.8MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 77C5080
Product Name Tape, 32.92M X 50.8Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Black & White Polyethylene Surface Protection - 03001-065B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Anodizing Discs - AD012MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details